Vishay Precision Group Ptf56, 108.8 Kohm, +/0.1% , 10 Ppm Vishay PTF56108K80BYR8

Description
PTF56, 108.8 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 108.8 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 108.8 Kohm, +/0.1% , 10 Ppm Vishay - 60C8705 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 108.8 Kohm, +/0.1% , 10 Ppm Vishay
60C8705
Ptf56, 108.8 Kohm, +/0.1% , 10 Ppm Vishay 60C8705
PTF56, 108.8 kOhm, +/- 0.1% , 10 ppm

PTF56, 108.8 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8705
Product Name Ptf56, 108.8 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details