Vishay Precision Group Ptf56, 102 Kohm, +/0.1% , 15 Ppm Vishay PTF56102K00BXR7

Description
PTF56, 102 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 102 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 102 Kohm, +/0.1% , 15 Ppm Vishay - 60C8629 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 102 Kohm, +/0.1% , 15 Ppm Vishay
60C8629
Ptf56, 102 Kohm, +/0.1% , 15 Ppm Vishay 60C8629
PTF56, 102 kOhm, +/- 0.1% , 15 ppm

PTF56, 102 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8629
Product Name Ptf56, 102 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details