Vishay Precision Group Ptf56, 100 Ohm, +/1% , 5 Ppm Vishay PTF56100R00FZWF

Description
PTF56, 100 Ohm, +/- 1% , 5 ppm
Description
PTF56, 100 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 100 Ohm, +/1% , 5 Ppm Vishay - 60C8595 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 100 Ohm, +/1% , 5 Ppm Vishay
60C8595
Ptf56, 100 Ohm, +/1% , 5 Ppm Vishay 60C8595
PTF56, 100 Ohm, +/- 1% , 5 ppm

PTF56, 100 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8595
Product Name Ptf56, 100 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details