Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF56100R00FYR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms 1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms 1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF56100R00FYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56100R00FYR6
Vishay/DaleMetal Film Resistors - PTF56100R00FYR6
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms 1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms 1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF56100R00FYR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56100R00FYR6CT-ND
Through Hole Resistors 541-PTF56100R00FYR6CT-ND
PTF-56 100 1% T-13 RE6

PTF-56 100 1% T-13 RE6

Buy Now Datasheet
Through Hole Resistors - 541-PTF56100R00FYR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56100R00FYR6TR-ND
Through Hole Resistors 541-PTF56100R00FYR6TR-ND
PTF-56 100 1% T-13 RE6

PTF-56 100 1% T-13 RE6

Buy Now Datasheet
Through-Hole Resistor - 53-PTF56100R00FYR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56100R00FYR6
Through-Hole Resistor 53-PTF56100R00FYR6
Metal Film Resistors - Through Hole 1/8watt 100ohms 1% 10ppm Product overview: PTF56100R00FYR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00FYR6 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 100ohms 1% 10ppm Product overview: PTF56100R00FYR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00FYR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,100Ohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C8587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C8587
Resistor,metal Film,100Ohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C8587
Resistor,Metal Film,100Ohms,300WV,1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,100Ohms,300WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF56100R00FYR6 541-PTF56100R00FYR6CT-ND 53-PTF56100R00FYR6 60C8587
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through-Hole Resistor Resistor,metal Film,100Ohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details