Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF56100R00BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF56100R00BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56100R00BZEK
Vishay/DaleMetal Film Resistors - PTF56100R00BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100ohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF56100R00BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56100R00BZEK-ND
Through Hole Resistors 541-PTF56100R00BZEK-ND
PTF-56 100 .1% T-16 EK E3

PTF-56 100 .1% T-16 EK E3

Buy Now Datasheet
Through-Hole Resistor - 53-PTF56100R00BZEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56100R00BZEK
Through-Hole Resistor 53-PTF56100R00BZEK
Metal Film Resistors - Through Hole 1/8watt 100ohms .1% 5ppm Product overview: PTF56100R00BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00BZEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 100ohms .1% 5ppm Product overview: PTF56100R00BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00BZEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,100Ohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 34M2987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
34M2987
Resistor,metal Film,100Ohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 34M2987
Resistor,Metal Film,100Ohms,300WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,100Ohms,300WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF56100R00BZEK 541-PTF56100R00BZEK-ND 53-PTF56100R00BZEK 34M2987
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through-Hole Resistor Resistor,metal Film,100Ohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details