Vishay Intertechnology, Inc. Through Hole Resistors - PTF56100R00AYEB PTF56100R00AYEB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024881-PTF56100R00A YEB Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024881-PTF56100R00A YEB Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF56100R00AYEB - 1024881-PTF56100R00AYEB - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PTF56100R00AYEB
1024881-PTF56100R00AYEB
Through Hole Resistors - PTF56100R00AYEB 1024881-PTF56100R00AYEB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024881-PTF56100R00A YEB Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024881-PTF56100R00AYEB
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now
100Ohm 8W Resistor - 53-PTF56100R00AYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100Ohm 8W Resistor
53-PTF56100R00AYEB
100Ohm 8W Resistor 53-PTF56100R00AYEB
Res Metal Film 100Ohm 0.05% ± 10ppm/°C 1/8W Axial Leaded T/R Product overview: PTF56100R00AYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100Ohm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00AYEB can be used for catalog matching and distributor lookup.

Res Metal Film 100Ohm 0.05% ± 10ppm/°C 1/8W Axial Leaded T/R Product overview: PTF56100R00AYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100Ohm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56100R00AYEB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1024881-PTF56100R00AYEB 53-PTF56100R00AYEB
Product Name Through Hole Resistors - PTF56100R00AYEB 100Ohm 8W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers