Vishay Precision Group METAL FILM/PRECISION,1/8W,100K,.01%,5PPM,BULK PTF56100K00TZBF

Description
METAL FILM/PRECISION,1/8W, 100K,.01%,5PPM,BULK
Request a Quote
Description
METAL FILM/PRECISION,1/8W, 100K,.01%,5PPM,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FILM/PRECISION,1/8W,100K,.01%,5PPM,BULK - PTF56100K00TZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/PRECISION,1/8W,100K,.01%,5PPM,BULK
PTF56100K00TZBF
METAL FILM/PRECISION,1/8W,100K,.01%,5PPM,BULK PTF56100K00TZBF
METAL FILM/PRECISION,1/8W, 100K,.01%,5PPM,BULK

METAL FILM/PRECISION,1/8W,100K,.01%,5PPM,BULK

Supplier's Site
Metal Film Resistor, 100Kohm 125Mw 0.01%; Resistance Vishay - 20C5810 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 125Mw 0.01%; Resistance Vishay
20C5810
Metal Film Resistor, 100Kohm 125Mw 0.01%; Resistance Vishay 20C5810
METAL FILM RESISTOR, 100KOHM 125mW 0.01%; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM 125mW 0.01%; Resistance:100kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56100K00TZBF 20C5810
Product Name METAL FILM/PRECISION,1/8W,100K,.01%,5PPM,BULK Metal Film Resistor, 100Kohm 125Mw 0.01%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details