Vishay Intertechnology, Inc. RES 100K OHM .1% 10 PPM 1/8W PTF56100K00BYEB

Description
RES 100Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 100Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM .1% 10 PPM 1/8W - PTF56100K00BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .1% 10 PPM 1/8W
PTF56100K00BYEB
RES 100K OHM .1% 10 PPM 1/8W PTF56100K00BYEB
RES 100Kohm .1% 10 PPM 1/8W

RES 100Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF100KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF100KCTR-ND
Through Hole Resistors PTF100KCTR-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF100KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF100KCCT-ND
Through Hole Resistors PTF100KCCT-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56100K00BYEB PTF100KCTR-ND
Product Name RES 100K OHM .1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers