Vishay Precision Group Ptf51, 47.5 Kohm, +/1% , 5 Ppm Vishay PTF5147K500FZWF

Description
PTF51, 47.5 kOhm, +/- 1% , 5 ppm
Description
PTF51, 47.5 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 47.5 Kohm, +/1% , 5 Ppm Vishay - 60C7429 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 47.5 Kohm, +/1% , 5 Ppm Vishay
60C7429
Ptf51, 47.5 Kohm, +/1% , 5 Ppm Vishay 60C7429
PTF51, 47.5 kOhm, +/- 1% , 5 ppm

PTF51, 47.5 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7429
Product Name Ptf51, 47.5 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers