Vishay Precision Group Ptf51, 3.09 Kohm, +/0.05% , 5 Ppm Vishay PTF513K0900AZR8

Description
PTF51, 3.09 kOhm, +/- 0.05% , 5 ppm
Description
PTF51, 3.09 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 3.09 Kohm, +/0.05% , 5 Ppm Vishay - 60C7347 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 3.09 Kohm, +/0.05% , 5 Ppm Vishay
60C7347
Ptf51, 3.09 Kohm, +/0.05% , 5 Ppm Vishay 60C7347
PTF51, 3.09 kOhm, +/- 0.05% , 5 ppm

PTF51, 3.09 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7347
Product Name Ptf51, 3.09 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details