Vishay Precision Group Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole PTF51200R00FXBF

Description
Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole - PTF51200R00FXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole
PTF51200R00FXBF
Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole PTF51200R00FXBF
Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-15,15Ppm-Tc Vishay - 60C7317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
60C7317
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-15,15Ppm-Tc Vishay 60C7317
Resistor,Metal Film,200Ohms,200WV,1 +/-% Tol,-15,15ppm-TC

Resistor,Metal Film,200Ohms,200WV,1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF51200R00FXBF 60C7317
Product Name Res Metal Film 200 Ohm 1% 1/20W ¦15ppm/¦C AXL Thru-Hole Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details