Vishay Precision Group Ptf51, 1.8 Kohm, +/0.1% , 10 Ppm Vishay PTF511K8000BYR7

Description
PTF51, 1.8 kOhm, +/- 0.1% , 10 ppm
Description
PTF51, 1.8 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 1.8 Kohm, +/0.1% , 10 Ppm Vishay - 60C7164 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 1.8 Kohm, +/0.1% , 10 Ppm Vishay
60C7164
Ptf51, 1.8 Kohm, +/0.1% , 10 Ppm Vishay 60C7164
PTF51, 1.8 kOhm, +/- 0.1% , 10 ppm

PTF51, 1.8 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7164
Product Name Ptf51, 1.8 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details