Vishay Precision Group Ptf51, 10 Kohm, +/0.1% , 15 Ppm Vishay PTF5110K000BXWF

Description
PTF51, 10 kOhm, +/- 0.1% , 15 ppm
Description
PTF51, 10 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 10 Kohm, +/0.1% , 15 Ppm Vishay - 60C7178 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 10 Kohm, +/0.1% , 15 Ppm Vishay
60C7178
Ptf51, 10 Kohm, +/0.1% , 15 Ppm Vishay 60C7178
PTF51, 10 kOhm, +/- 0.1% , 15 ppm

PTF51, 10 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7178
Product Name Ptf51, 10 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details