Vishay Precision Group Ptf51, 100 Ohm, +/0.1% , 15 Ppm Vishay PTF51100R00BXR7

Description
PTF51, 100 Ohm, +/- 0.1% , 15 ppm
Description
PTF51, 100 Ohm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf51, 100 Ohm, +/0.1% , 15 Ppm Vishay - 60C7227 - Newark, An Avnet Company
Chicago, IL, United States
Ptf51, 100 Ohm, +/0.1% , 15 Ppm Vishay
60C7227
Ptf51, 100 Ohm, +/0.1% , 15 Ppm Vishay 60C7227
PTF51, 100 Ohm, +/- 0.1% , 15 ppm

PTF51, 100 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7227
Product Name Ptf51, 100 Ohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details