Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCTZ3NR100GTE

Description
Win Source Part Number: 1379532-PTCTZ3NR100G TE Category: Circuit Protection - PTC Resettable Fuses Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCTZ Package: Tape & Reel Product Status: Obsolete Package / Case: 2-SMD Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.283" L x 0.394" W (7.20mm x 10.00mm) REACH Status: REACH Affected ECCN: EAR99 Thickness (Max): 0.142" (3.60mm) Current - Max: 2 A Current - Hold (Ih) (Max): 165 mA Voltage - Max: 245V Current - Trip (It): 270 mA Time to Trip: 3 s Resistance - 25°C (Typ): 10 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1379532-PTCTZ3NR100G TE Category: Circuit Protection - PTC Resettable Fuses Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCTZ Package: Tape & Reel Product Status: Obsolete Package / Case: 2-SMD Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.283" L x 0.394" W (7.20mm x 10.00mm) REACH Status: REACH Affected ECCN: EAR99 Thickness (Max): 0.142" (3.60mm) Current - Max: 2 A Current - Hold (Ih) (Max): 165 mA Voltage - Max: 245V Current - Trip (It): 270 mA Time to Trip: 3 s Resistance - 25°C (Typ): 10 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1379532-PTCTZ3NR100GTE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1379532-PTCTZ3NR100GTE
Circuit Protection - PTC Resettable Fuses 1379532-PTCTZ3NR100GTE
Win Source Part Number: 1379532-PTCTZ3NR100G TE Category: Circuit Protection - PTC Resettable Fuses Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCTZ Package: Tape & Reel Product Status: Obsolete Package / Case: 2-SMD Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.283" L x 0.394" W (7.20mm x 10.00mm) REACH Status: REACH Affected ECCN: EAR99 Thickness (Max): 0.142" (3.60mm) Current - Max: 2 A Current - Hold (Ih) (Max): 165 mA Voltage - Max: 245V Current - Trip (It): 270 mA Time to Trip: 3 s Resistance - 25°C (Typ): 10 Ohms

Win Source Part Number: 1379532-PTCTZ3NR100GTE
Category: Circuit Protection - PTC Resettable Fuses
Fake Threat In the Open Market: 59 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCTZ
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 2-SMD
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.283" L x 0.394" W (7.20mm x 10.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Thickness (Max): 0.142" (3.60mm)
Current - Max: 2 A
Current - Hold (Ih) (Max): 165 mA
Voltage - Max: 245V
Current - Trip (It): 270 mA
Time to Trip: 3 s
Resistance - 25°C (Typ): 10 Ohms

Buy Now Datasheet
Singapore, Singapore
245V 165MA Circuit Protection Fuse
150-PTCTZ3NR100GTE
245V 165MA Circuit Protection Fuse 150-PTCTZ3NR100GTE
PTC RESET FUSE 245V 165MA 2SMD Product overview: PTCTZ3NR100GTE from Vishay BC Components is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 245V, 165MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 245V, 165MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTCTZ3NR100GTE can be used for catalog matching and distributor lookup.

PTC RESET FUSE 245V 165MA 2SMD Product overview: PTCTZ3NR100GTE from Vishay BC Components is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 245V, 165MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 245V, 165MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTCTZ3NR100GTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
PTCTZ3NR100GTE
Circuit Protection - PTC Resettable Fuses PTCTZ3NR100GTE
PTC RESET FUSE 245V 165MA 2SMD

PTC RESET FUSE 245V 165MA 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1379532-PTCTZ3NR100GTE 150-PTCTZ3NR100GTE PTCTZ3NR100GTE
Product Name Circuit Protection - PTC Resettable Fuses 245V 165MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 002621011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers