Vishay Precision Group Thermistor, Ptc, 2R8, 20%, Radial; Zero Power Resistance At 25°C Vishay PTCCL21H701HBE

Description
THERMISTOR, PTC, 2R8, 20%, RADIAL; Zero Power Resistance at 25°C:2.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 2R8, 20%, RADIAL; Zero Power Resistance at 25°C:2.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 2R8, 20%, Radial; Zero Power Resistance At 25°C Vishay - 98K8306 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 2R8, 20%, Radial; Zero Power Resistance At 25°C Vishay
98K8306
Thermistor, Ptc, 2R8, 20%, Radial; Zero Power Resistance At 25°C Vishay 98K8306
THERMISTOR, PTC, 2R8, 20%, RADIAL; Zero Power Resistance at 25°C:2.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overloa d & Over Temperature Protection; Operating RoHS Compliant: Yes

THERMISTOR, PTC, 2R8, 20%, RADIAL; Zero Power Resistance at 25°C:2.8ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:265V; Applications:Overload & Over Temperature Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 98K8306
Product Name Thermistor, Ptc, 2R8, 20%, Radial; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 46F3204 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details