TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity 45008

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:45000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:45000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 46F3204 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity
46F3204
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity 46F3204
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:45000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:45000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3943K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 46F3204
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026074-13-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details