Vishay Precision Group Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL21H102FBE

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:1.3ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:1.3ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2680 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2680
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2680
PTC THERMISTOR; Zero Power Resistance at 25°C:1.3ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:1.3ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:145V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 46M2680
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 30000 ohms
View Details