TE Connectivity NTC Thermistors GA10K3A1AM

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.05 °C from 32 - 44 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.05 °C from 32 - 44 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3A1AM - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3A1AM
NTC Thermistors GA10K3A1AM
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.05 °C from 32 - 44 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Temperature Tolerance (DEGC) : ± 0.05 °C from 32 - 44
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-1538-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1538-ND
NTC Thermistors 223-1538-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
DISC-DISCRETE TEMPERATURE - GA10K3A1AM - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC-DISCRETE TEMPERATURE
GA10K3A1AM
DISC-DISCRETE TEMPERATURE GA10K3A1AM
DISC-DISCRETE TEMPERATURE

DISC-DISCRETE TEMPERATURE

Buy Now
Thermistor ICs - 212693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
212693
Thermistor ICs 212693
TE Connectivity GA10K3A1AM

TE Connectivity GA10K3A1AM

Supplier's Site
Swedesboro, NJ, United States
NTC Epoxy Thermistor

NTC Epoxy Thermistor

Buy Now
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors - 03AC1428 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
03AC1428
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors 03AC1428
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:Series VI; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:Series VI; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GA10K3A1AM 223-1538-ND GA10K3A1AM 212693 GA10K3A1AM 03AC1428
Product Name NTC Thermistors NTC Thermistors DISC-DISCRETE TEMPERATURE Thermistor ICs Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products