Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL11H251HBE

Description
Win Source Part Number: 1361786-PTCCL11H251H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.413" Dia x 0.217" T (10.50mm x 5.50mm) Height - Seated (Max): 0.610" (15.50mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 1.5 A Approval Agency: UR Current - Hold (Ih) (Max): 250 mA Voltage - Max: 265V Current - Trip (It): 375 mA Resistance - 25°C (Typ): 12 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361786-PTCCL11H251H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.413" Dia x 0.217" T (10.50mm x 5.50mm) Height - Seated (Max): 0.610" (15.50mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 1.5 A Approval Agency: UR Current - Hold (Ih) (Max): 250 mA Voltage - Max: 265V Current - Trip (It): 375 mA Resistance - 25°C (Typ): 12 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361786-PTCCL11H251HBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361786-PTCCL11H251HBE
Circuit Protection - PTC Resettable Fuses 1361786-PTCCL11H251HBE
Win Source Part Number: 1361786-PTCCL11H251H BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.413" Dia x 0.217" T (10.50mm x 5.50mm) Height - Seated (Max): 0.610" (15.50mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 1.5 A Approval Agency: UR Current - Hold (Ih) (Max): 250 mA Voltage - Max: 265V Current - Trip (It): 375 mA Resistance - 25°C (Typ): 12 Ohms

Win Source Part Number: 1361786-PTCCL11H251HBE
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 58 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCCL - 265V
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: PTCCL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.413" Dia x 0.217" T (10.50mm x 5.50mm)
Height - Seated (Max): 0.610" (15.50mm)
REACH Status: REACH Affected
ECCN: EAR99
Current - Max: 1.5 A
Approval Agency: UR
Current - Hold (Ih) (Max): 250 mA
Voltage - Max: 265V
Current - Trip (It): 375 mA
Resistance - 25°C (Typ): 12 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL11H251HBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL11H251HBE
Circuit Protection - PTC Resettable Fuses PTCCL11H251HBE
PTC RESET FUSE 265V 250MA RADIAL

PTC RESET FUSE 265V 250MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1361786-PTCCL11H251HBE PTCCL11H251HBE
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110374 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details