Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL05H630HTE

Description
Win Source Part Number: 1361784-PTCCL05H630H TE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 31 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 450 mA Approval Agency: UR Current - Hold (Ih) (Max): 63 mA Voltage - Max: 265V Current - Trip (It): 95 mA Resistance - 25°C (Typ): 120 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361784-PTCCL05H630H TE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 31 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 450 mA Approval Agency: UR Current - Hold (Ih) (Max): 63 mA Voltage - Max: 265V Current - Trip (It): 95 mA Resistance - 25°C (Typ): 120 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361784-PTCCL05H630HTE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361784-PTCCL05H630HTE
Circuit Protection - PTC Resettable Fuses 1361784-PTCCL05H630HTE
Win Source Part Number: 1361784-PTCCL05H630H TE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 31 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 265V Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 450 mA Approval Agency: UR Current - Hold (Ih) (Max): 63 mA Voltage - Max: 265V Current - Trip (It): 95 mA Resistance - 25°C (Typ): 120 Ohms

Win Source Part Number: 1361784-PTCCL05H630HTE
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 31 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCCL - 265V
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: PTCCL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" Dia x 0.197" T (5.00mm x 5.00mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Current - Max: 450 mA
Approval Agency: UR
Current - Hold (Ih) (Max): 63 mA
Voltage - Max: 265V
Current - Trip (It): 95 mA
Resistance - 25°C (Typ): 120 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL05H630HTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL05H630HTE
Circuit Protection - PTC Resettable Fuses PTCCL05H630HTE
PTC RESET FUSE 265V 63MA RADIAL

PTC RESET FUSE 265V 63MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1361784-PTCCL05H630HTE PTCCL05H630HTE
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers
Fuses - 002342006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details