Win Source Part Number: 1140519-PTCCL05H390H
Category: Circuit Protection>PTC Resettable Fuses
Series: PTCCL - 265V
Type: Ceramic
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 300 mA
Current - Hold (Ih) (Max): 39 mA
Current - Trip (It): 59 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
Resistance - 25°C (Typ): 260 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 56-PTCCL05H390HTEDKR
Base Product Number: PTCCL
Approval Agency: UR
RoHS Status: RoHS non-compliant
Ceramic PTC Resettable Fuse 265V 39mA Ih Through Hole Radial, Disc
Ceramic PTC Resettable Fuse 265V 39mA Ih Through Hole Radial, Disc
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1140519-PTCCL05H390HTE | 56-PTCCL05H390HTECT-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole |