Vishay Intertechnology, Inc. PTC Resettable Fuses PTCCL05H190HTE

Description
Ceramic PTC Resettable Fuse 265V 19mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 265V 19mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 56-PTCCL05H190HTECT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
56-PTCCL05H190HTECT-ND
PTC Resettable Fuses 56-PTCCL05H190HTECT-ND
Ceramic PTC Resettable Fuse 265V 19mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 265V 19mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 56-PTCCL05H190HTETR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
56-PTCCL05H190HTETR-ND
PTC Resettable Fuses 56-PTCCL05H190HTETR-ND
Ceramic PTC Resettable Fuse 265V 19mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 265V 19mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1130232-PTCCL05H190HTE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1130232-PTCCL05H190HTE
Circuit Protection - PTC Resettable Fuses 1130232-PTCCL05H190HTE
Win Source Part Number: 1130232-PTCCL05H190H TE Category: Circuit Protection>PTC Resettable Fuses Series: PTCCL - 265V Type: Ceramic Package: Tape & Reel Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1,500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 140 mA Current - Hold (Ih) (Max): 19 mA Current - Trip (It): 29 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm) Resistance - 25°C (Typ): 1.2 kOhms ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-PTCCL05H190HTECT, PTCCL05H190HBC,BC136 2-NDR,2322 660 51993,BC1362,BC1362- ND,56-PTCCL05H190HTE DKR,232266051993,56- PTCCL05H190HTETR Base Product Number: PTCCL Approval Agency: UR RoHS Status: RoHS non-compliant

Win Source Part Number: 1130232-PTCCL05H190HTE
Category: Circuit Protection>PTC Resettable Fuses
Series: PTCCL - 265V
Type: Ceramic
Package: Tape & Reel
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 140 mA
Current - Hold (Ih) (Max): 19 mA
Current - Trip (It): 29 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
Resistance - 25°C (Typ): 1.2 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 56-PTCCL05H190HTECT,PTCCL05H190HBC,BC1362-NDR,2322 660 51993,BC1362,BC1362-ND,56-PTCCL05H190HTEDKR,232266051993,56-PTCCL05H190HTETR
Base Product Number: PTCCL
Approval Agency: UR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 56-PTCCL05H190HTECT-ND 1130232-PTCCL05H190HTE
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMF110/16-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R040-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details