Vishay Precision Group Ptc Thermistor; Zero Power Resistance At 25°C Vishay PTCCL05H131FBE

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2677 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2677
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2677
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overloa d & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Applications:Overload & Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 46M2677
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 10214287-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details