Vishay Precision Group Pulse Trigger Transformer, Full Reel; Turns Ratio Vishay PT020BJ117

Description
PULSE TRIGGER TRANSFORMER, FULL REEL; Turns Ratio:2:1:1; Inductance:1mH; DC Resistance:5ohm; ET Constant:1310Vµs; Isolation Voltage:1.6kV; Product Range:-; Current Ratio:2:1:1; Leakage Inductance:15µH; Reel Quantity:32 RoHS Compliant: No
Datasheet
Description
PULSE TRIGGER TRANSFORMER, FULL REEL; Turns Ratio:2:1:1; Inductance:1mH; DC Resistance:5ohm; ET Constant:1310Vµs; Isolation Voltage:1.6kV; Product Range:-; Current Ratio:2:1:1; Leakage Inductance:15µH; Reel Quantity:32 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Trigger Transformer, Full Reel; Turns Ratio Vishay - 07J8310 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Trigger Transformer, Full Reel; Turns Ratio Vishay
07J8310
Pulse Trigger Transformer, Full Reel; Turns Ratio Vishay 07J8310
PULSE TRIGGER TRANSFORMER, FULL REEL; Turns Ratio:2:1:1; Inductance:1mH; DC Resistance:5ohm; ET Constant:1310Vµs; Isolation Voltage:1.6kV; Product Range:-; Current Ratio:2:1:1; Leakage Inductance:15µH; Reel Quantity:32 RoHS Compliant: No

PULSE TRIGGER TRANSFORMER, FULL REEL; Turns Ratio:2:1:1; Inductance:1mH; DC Resistance:5ohm; ET Constant:1310Vµs; Isolation Voltage:1.6kV; Product Range:-; Current Ratio:2:1:1; Leakage Inductance:15µH; Reel Quantity:32 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 07J8310
Product Name Pulse Trigger Transformer, Full Reel; Turns Ratio Vishay
Other Transformer Types / Applications Isolation; Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-AJ250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 250 VA
View Details
Transformers - Power Transformers - 1182Q6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details