Vishay Intertechnology, Inc. Ceramic Capacitors PS0055VT22373BL1

Description
0.022µF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
0.022µF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0055VT22373BL1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0055VT22373BL1-ND
Ceramic Capacitors PS0055VT22373BL1-ND
0.022µF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

0.022µF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0055VT22373BL1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0055VT22373BL1
Ceramic Capacitors PS0055VT22373BL1
CAP CER 0.022UF 3.5KV DISK

CAP CER 0.022UF 3.5KV DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0055VT22373BL1-ND PS0055VT22373BL1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 40 (+/- %) 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers