Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE56033BG1

Description
56pF ±5% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
56pF ±5% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE56033BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE56033BG1-ND
Ceramic Capacitors PS0040BE56033BG1-ND
56pF ±5% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

56pF ±5% 5000V (5kV) Ceramic Capacitor R16 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PS0040BE56033BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0040BE56033BG1
Ceramic Capacitors PS0040BE56033BG1
CAP CER 56PF 5KV R16 DISK

CAP CER 56PF 5KV R16 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0040BE56033BG1-ND PS0040BE56033BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers