Vishay Intertechnology, Inc. Ceramic Capacitors PS0040BE33133BJ1

Description
330pF ±5% 5000V (5kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
330pF ±5% 5000V (5kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0040BE33133BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0040BE33133BJ1-ND
Ceramic Capacitors PS0040BE33133BJ1-ND
330pF ±5% 5000V (5kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

330pF ±5% 5000V (5kV) Ceramic Capacitor R85 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PS0040BE33133BJ1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details