Vishay Intertechnology, Inc. Ceramic Capacitors PS0030BE68036BH1

Description
68pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
68pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0030BE68036BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0030BE68036BH1-ND
Ceramic Capacitors PS0030BE68036BH1-ND
68pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals

68pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0030BE68036BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0030BE68036BH1
Ceramic Capacitors PS0030BE68036BH1
CAP CER 68PF 5KV R42 AXIAL

CAP CER 68PF 5KV R42 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0030BE68036BH1-ND PS0030BE68036BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1808JA250101JGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details