Ohm Power Per Element Resistor Network/Array
RES N/W, PRECISION, 4 RES, 10 OHM, SMD; Resistance R1:10ohm; Product Range:PRAHT Series; Resistance R2:10ohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-PRAHT135I4-10RBWGTTR-ND | 68X3172 |
| Product Name | Resistor Networks, Arrays | Res N/w, Precision, 4 Res, 10 Ohm, Smd; Resistance R1 Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |