Vishay Precision Group Resistor Networks, Arrays PRAHT100I4100KBWGT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRAHT100I4100KBWGTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRAHT100I4100KBWGTTR-ND
Resistor Networks, Arrays 716-PRAHT100I4100KBWGTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay - 68X3166 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay
68X3166
Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay 68X3166
RES N/W, PRECISION, 4 RES, 100KOHM, SMD; Resistance R1:100kohm; Product Range:PRAHT Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating perRoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 100KOHM, SMD; Resistance R1:100kohm; Product Range:PRAHT Series; Resistance R2:100kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating perRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PRAHT100I4100KBWGTTR-ND 68X3166
Product Name Resistor Networks, Arrays Res N/w, Precision, 4 Res, 100Kohm, Smd; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details