Vishay Precision Group Resistors - Resistor Networks, Arrays PRAHT100I4-5KBWGT

Description
Win Source Part Number: 1044114-PRAHT100I4-5 KBWGT Category: Resistors>Resistor Networks, Arrays Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): CRA06S0835K10JTA; CRA06P0835K10JTA; YC164-FR-074K75L; MNR04M0APJ472; YC164-FR-075K1L; EXB-S8V512J; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Sfernice Other Names: 716-PRAHT100I4-5KBWG TTR
Request a Quote Datasheet
Description
Win Source Part Number: 1044114-PRAHT100I4-5 KBWGT Category: Resistors>Resistor Networks, Arrays Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): CRA06S0835K10JTA; CRA06P0835K10JTA; YC164-FR-074K75L; MNR04M0APJ472; YC164-FR-075K1L; EXB-S8V512J; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Sfernice Other Names: 716-PRAHT100I4-5KBWG TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1044114-PRAHT100I4-5KBWGT
Resistors - Resistor Networks, Arrays 1044114-PRAHT100I4-5KBWGT
Win Source Part Number: 1044114-PRAHT100I4-5 KBWGT Category: Resistors>Resistor Networks, Arrays Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): CRA06S0835K10JTA; CRA06P0835K10JTA; YC164-FR-074K75L; MNR04M0APJ472; YC164-FR-075K1L; EXB-S8V512J; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Sfernice Other Names: 716-PRAHT100I4-5KBWG TTR

Win Source Part Number: 1044114-PRAHT100I4-5KBWGT
Category: Resistors>Resistor Networks, Arrays
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
Alternative Parts (Cross-Reference): CRA06S0835K10JTA; CRA06P0835K10JTA; YC164-FR-074K75L; MNR04M0APJ472; YC164-FR-075K1L; EXB-S8V512J;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Sfernice
Other Names: 716-PRAHT100I4-5KBWGTTR

Buy Now
SFERNICE THIN FILMS Product overview: PRAHT100I4-5KBWGT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-PRAHT100I4-5KBWGT can be used for catalog matching and distributor lookup.

SFERNICE THIN FILMS Product overview: PRAHT100I4-5KBWGT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-PRAHT100I4-5KBWGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 716-PRAHT100I4-5KBWGTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRAHT100I4-5KBWGTTR-ND
Resistor Networks, Arrays 716-PRAHT100I4-5KBWGTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Res N/w, Precision, 4 Res, 5Kohm, Smd; Resistance R1 Vishay - 68X3164 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 5Kohm, Smd; Resistance R1 Vishay
68X3164
Res N/w, Precision, 4 Res, 5Kohm, Smd; Resistance R1 Vishay 68X3164
RES N/W, PRECISION, 4 RES, 5KOHM, SMD; Resistance R1:5kohm; Product Range:PRAHT Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 5KOHM, SMD; Resistance R1:5kohm; Product Range:PRAHT Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1044114-PRAHT100I4-5KBWGT 50-PRAHT100I4-5KBWGT 716-PRAHT100I4-5KBWGTTR-ND 68X3164
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Res N/w, Precision, 4 Res, 5Kohm, Smd; Resistance R1 Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details