Ohm Power Per Element Resistor Network/Array
PRA 135 I 4 1K 0,1% 0,05% N TR e2 / Waffle Pack or Tape & Reel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-PRA135I4-1KBWNTTR-ND | 42P4985 |
| Product Name | Resistor Networks, Arrays | Pra 135 I 4 1K 0,1% 0,05% N Tr E2 / Waffle Pack Or Tape & Reel Vishay |
| Configuration | Chip Array | Single Resistor |