Vishay Precision Group Resistor Networks, Arrays PRA100I2-10KBWNT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRA100I2-10KBWNTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRA100I2-10KBWNTTR-ND
Resistor Networks, Arrays 716-PRA100I2-10KBWNTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Resistor Array, High Precision; Resistance Vishay - 92K8220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, High Precision; Resistance Vishay
92K8220
Resistor Array, High Precision; Resistance Vishay 92K8220
RESISTOR ARRAY, HIGH PRECISION; Resistance:10kohm; Product Range:PRA Series; No. of Elements:2Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:4Pins; Voltage Rating:35V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, HIGH PRECISION; Resistance:10kohm; Product Range:PRA Series; No. of Elements:2Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:4Pins; Voltage Rating:35V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PRA100I2-10KBWNTTR-ND 92K8220
Product Name Resistor Networks, Arrays Resistor Array, High Precision; Resistance Vishay
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use Precision Resistor
Mounting / Packaging 0603
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers