Vishay Intertechnology, Inc. Through Hole Resistors PR03000301004JAC00

Description
RES 1M OHM 5% 2.5W AXIAL
Request a Quote Datasheet
Description
RES 1M OHM 5% 2.5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR03000301004JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000301004JAC00CT-ND
Through Hole Resistors 56-PR03000301004JAC00CT-ND
RES 1M OHM 5% 2.5W AXIAL

RES 1M OHM 5% 2.5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-PR03000301004JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000301004JAC00TB-ND
Through Hole Resistors 56-PR03000301004JAC00TB-ND
RES 1M OHM 5% 2.5W AXIAL

RES 1M OHM 5% 2.5W AXIAL

Buy Now Datasheet
Automotive 2.5W Resistor - 53-PR03000301004JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5W Resistor
53-PR03000301004JAC00
Automotive 2.5W Resistor 53-PR03000301004JAC00
Res Metal Film 1M Ohm 5% 2.5W ±250ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Product overview: PR03000301004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000301004JAC0 0 can be used for catalog matching and distributor lookup.

Res Metal Film 1M Ohm 5% 2.5W ±250ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Product overview: PR03000301004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000301004JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-PR03000301004JAC00CT-ND 53-PR03000301004JAC00
Product Name Through Hole Resistors Automotive 2.5W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers