Vishay Precision Group Through Hole Resistors PR03000208201JAC00

Description
Vishay PR03000208201JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000208201JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4412845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412845
Through Hole Resistors 4412845
Vishay PR03000208201JAC00 Resistor

Vishay PR03000208201JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC8.2KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC8.2KW-3JCT-ND
Through Hole Resistors PPC8.2KW-3JCT-ND
8.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000208201JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000208201JAC00TB-ND
Through Hole Resistors 56-PR03000208201JAC00TB-ND
8.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
8.2kR 3W 5% Axial Metal Film Resistor Product overview: PR03000208201JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208201JAC0 0 can be used for catalog matching and distributor lookup.

8.2kR 3W 5% Axial Metal Film Resistor Product overview: PR03000208201JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208201JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 8.2 Kohm, 3 W, 5%; Resistance Vishay - 94C3828 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.2 Kohm, 3 W, 5%; Resistance Vishay
94C3828
Metal Film Resistor, 8.2 Kohm, 3 W, 5%; Resistance Vishay 94C3828
METAL FILM RESISTOR, 8.2 KOHM, 3 W, 5%; Resistance:8.2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.2 KOHM, 3 W, 5%; Resistance:8.2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4412845 PPC8.2KW-3JCT-ND 53-PR03000208201JAC00 94C3828
Product Name Through Hole Resistors Through Hole Resistors 3W Resistor Metal Film Resistor, 8.2 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers