Vishay Precision Group Through Hole Resistors PR03000206201JAC00

Description
6.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC6.2KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC6.2KW-3JCT-ND
Through Hole Resistors BC6.2KW-3JCT-ND
6.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

6.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206201JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206201JAC00TB-ND
Through Hole Resistors 56-PR03000206201JAC00TB-ND
6.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

6.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
750V 3W Resistor - 53-PR03000206201JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 3W Resistor
53-PR03000206201JAC00
750V 3W Resistor 53-PR03000206201JAC00
Metal Film Resistor, 6.2kR, 750V, 5% Tol, 3W, Axial Product overview: PR03000206201JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206201JAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 6.2kR, 750V, 5% Tol, 3W, Axial Product overview: PR03000206201JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206201JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 6.2 Kohm, 3 W, 5%; Resistance Vishay - 94C3813 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.2 Kohm, 3 W, 5%; Resistance Vishay
94C3813
Metal Film Resistor, 6.2 Kohm, 3 W, 5%; Resistance Vishay 94C3813
METAL FILM RESISTOR, 6.2 KOHM, 3 W, 5%; Resistance:6.2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.2 KOHM, 3 W, 5%; Resistance:6.2kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC6.2KW-3JCT-ND 53-PR03000206201JAC00 94C3813
Product Name Through Hole Resistors 750V 3W Resistor Metal Film Resistor, 6.2 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details