Vishay Precision Group Through Hole Resistors PR03000205609JAC00

Description
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC56W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC56W-3JCT-ND
Through Hole Resistors PPC56W-3JCT-ND
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000205609JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000205609JAC00TB-ND
Through Hole Resistors 56-PR03000205609JAC00TB-ND
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
56 Ohm 750V 3W Resistor - 53-PR03000205609JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 Ohm 750V 3W Resistor
53-PR03000205609JAC00
56 Ohm 750V 3W Resistor 53-PR03000205609JAC00
56 Ohm 750V 5% Metal Film Resistor, Axial, 3W Product overview: PR03000205609JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205609JAC0 0 can be used for catalog matching and distributor lookup.

56 Ohm 750V 5% Metal Film Resistor, Axial, 3W Product overview: PR03000205609JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205609JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 56R, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8379
Res, 56R, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8379
RES, 56R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 56R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC56W-3JCT-ND 53-PR03000205609JAC00 84AH8379
Product Name Through Hole Resistors 56 Ohm 750V 3W Resistor Res, 56R, 3W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers