Vishay Precision Group Through-Hole 3W Resistor PR03000205608JAC00

Description
3W 5.6R 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000205608JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205608JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W 5.6R 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000205608JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205608JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W Resistor - 53-PR03000205608JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W Resistor
53-PR03000205608JAC00
Through-Hole 3W Resistor 53-PR03000205608JAC00
3W 5.6R 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000205608JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205608JAC0 0 can be used for catalog matching and distributor lookup.

3W 5.6R 5% Metal Film Resistor, Through Hole, Axial Product overview: PR03000205608JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205608JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4829CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4829CT-ND
Through Hole Resistors BC4829CT-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4829TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4829TB-ND
Through Hole Resistors BC4829TB-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 5.6R, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6R, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8378
Res, 5.6R, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8378
RES, 5.6R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 5.6R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000205608JAC00 BC4829CT-ND 84AH8378
Product Name Through-Hole 3W Resistor Through Hole Resistors Res, 5.6R, 3W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details