Vishay Precision Group Through Hole Resistors PR03000205602JAC00

Description
56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC56KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC56KW-3JCT-ND
Through Hole Resistors PPC56KW-3JCT-ND
56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000205602JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000205602JAC00TB-ND
Through Hole Resistors 56-PR03000205602JAC00TB-ND
56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
3W 750V Resistor - 53-PR03000205602JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000205602JAC00
3W 750V Resistor 53-PR03000205602JAC00
56kR 3W 750V Axial Metal Film Resistor Product overview: PR03000205602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205602JAC0 0 can be used for catalog matching and distributor lookup.

56kR 3W 750V Axial Metal Film Resistor Product overview: PR03000205602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205602JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
974516-PR03000205602JAC00
Resistors - Through Hole Resistors 974516-PR03000205602JAC00
Win Source Part Number: 974516-PR03000205602 JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 56 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC56KW-3JTB-ND,5093N W56K00JA8AFX,BC56KW- 3JCT-ND,PPC56KW-3JCT -NDR,BC56KW-3JTB,PPC 56KW-3JTB-NDR,232219 514563,BC56KW-3JCT,5 093NW56K00J,BC56KW-3 JCTINACTIVE,PPC56KW- 3JTB,BC56KW-3JTBINAC TIVE,2322 195 14563,5093NW56K00JBC ,PPC56KW-3JCT

Win Source Part Number: 974516-PR03000205602JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 56 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC56KW-3JTB-ND,5093NW56K00JA8AFX,BC56KW-3JCT-ND,PPC56KW-3JCT-NDR,BC56KW-3JTB,PPC56KW-3JTB-NDR,232219514563,BC56KW-3JCT,5093NW56K00J,BC56KW-3JCTINACTIVE,PPC56KW-3JTB,BC56KW-3JTBINACTIVE,2322 195 14563,5093NW56K00JBC,PPC56KW-3JCT

Buy Now Datasheet
Metal Film Resistor, 56 Kohm, 3 W, 5%; Resistance Vishay - 94C3809 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56 Kohm, 3 W, 5%; Resistance Vishay
94C3809
Metal Film Resistor, 56 Kohm, 3 W, 5%; Resistance Vishay 94C3809
METAL FILM RESISTOR, 56 KOHM, 3 W, 5%; Resistance:56kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56 KOHM, 3 W, 5%; Resistance:56kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PPC56KW-3JCT-ND 53-PR03000205602JAC00 974516-PR03000205602JAC00 94C3809
Product Name Through Hole Resistors 3W 750V Resistor Resistors - Through Hole Resistors Metal Film Resistor, 56 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details