Vishay Precision Group Through Hole Resistors PR03000204702JAC00

Description
Vishay PR03000204702JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000204702JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835925
Through Hole Resistors 6835925
Vishay PR03000204702JAC00 Resistor

Vishay PR03000204702JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835925P
Through Hole Resistors 6835925P
Vishay PR03000204702JAC00 Resistor

Vishay PR03000204702JAC00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374930-PR03000204702JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374930-PR03000204702JAC00
Resistors - Through Hole Resistors 1374930-PR03000204702JAC00
Win Source Part Number: 1374930-PR0300020470 2JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 47 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374930-PR03000204702JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 47 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
3W 750V Resistor - 53-PR03000204702JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000204702JAC00
3W 750V Resistor 53-PR03000204702JAC00
3W 5% 47kR Metal Film Resistor, Axial, 750V Product overview: PR03000204702JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204702JAC0 0 can be used for catalog matching and distributor lookup.

3W 5% 47kR Metal Film Resistor, Axial, 750V Product overview: PR03000204702JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204702JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC47KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC47KW-3JCT-ND
Through Hole Resistors PPC47KW-3JCT-ND
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000204702JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204702JAC00TB-ND
Through Hole Resistors 56-PR03000204702JAC00TB-ND
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 47K OHM 3W 5% AXIAL - 886-PR03000204702JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 47K OHM 3W 5% AXIAL
886-PR03000204702JAC00
RES 47K OHM 3W 5% AXIAL 886-PR03000204702JAC00
RES 47K OHM 3W 5% AXIAL

RES 47K OHM 3W 5% AXIAL

Supplier's Site
Metal Film Resistor, 47 Kohm, 3 W, 5%; Resistance Vishay - 94C3799 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Kohm, 3 W, 5%; Resistance Vishay
94C3799
Metal Film Resistor, 47 Kohm, 3 W, 5%; Resistance Vishay 94C3799
METAL FILM RESISTOR, 47 KOHM, 3 W, 5%; Resistance:47kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 KOHM, 3 W, 5%; Resistance:47kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed - 70121865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed
70121865
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed 70121865
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835925 6835925P 1374930-PR03000204702JAC00 53-PR03000204702JAC00 PPC47KW-3JCT-ND 886-PR03000204702JAC00 94C3799 70121865
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 3W 750V Resistor Through Hole Resistors RES 47K OHM 3W 5% AXIAL Metal Film Resistor, 47 Kohm, 3 W, 5%; Resistance Vishay Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details