Vishay Precision Group 43 OHM 3W Resistor PR03000204309JAC00

Description
RES 43 OHM 3W 5% AXIAL Product overview: PR03000204309JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204309JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 43 OHM 3W 5% AXIAL Product overview: PR03000204309JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204309JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43 OHM 3W Resistor - 53-PR03000204309JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43 OHM 3W Resistor
53-PR03000204309JAC00
43 OHM 3W Resistor 53-PR03000204309JAC00
RES 43 OHM 3W 5% AXIAL Product overview: PR03000204309JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204309JAC0 0 can be used for catalog matching and distributor lookup.

RES 43 OHM 3W 5% AXIAL Product overview: PR03000204309JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204309JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC43W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC43W-3JCT-ND
Through Hole Resistors PPC43W-3JCT-ND
43 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

43 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC43W-3JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC43W-3JTB-ND
Through Hole Resistors PPC43W-3JTB-ND
43 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

43 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PR03000204309JAC00 PPC43W-3JCT-ND
Product Name 43 OHM 3W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers