Vishay Precision Group Through Hole Resistors PR03000203909JAC00

Description
Vishay PR03000203909JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000203909JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4412621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412621
Through Hole Resistors 4412621
Vishay PR03000203909JAC00 Resistor

Vishay PR03000203909JAC00 Resistor

Supplier's Site
39 Ohm 3W Resistor - 53-PR03000203909JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 Ohm 3W Resistor
53-PR03000203909JAC00
39 Ohm 3W Resistor 53-PR03000203909JAC00
39 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000203909JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203909JAC0 0 can be used for catalog matching and distributor lookup.

39 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000203909JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203909JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC39W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC39W-3JCT-ND
Through Hole Resistors BC39W-3JCT-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203909JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203909JAC00TB-ND
Through Hole Resistors 56-PR03000203909JAC00TB-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 39 Ohm, 3 W, 5%, Full Reel; Resistance Vishay - 55M7085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 39 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
55M7085
Resistor, Metal Film, 39 Ohm, 3 W, 5%, Full Reel; Resistance Vishay 55M7085
RESISTOR, METAL FILM, 39 OHM, 3 W, 5%, FULL REEL; Resistance:39ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 39 OHM, 3 W, 5%, FULL REEL; Resistance:39ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 39R, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8374
Res, 39R, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8374
RES, 39R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 39R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4412621 53-PR03000203909JAC00 BC39W-3JCT-ND 55M7085 84AH8374
Product Name Through Hole Resistors 39 Ohm 3W Resistor Through Hole Resistors Resistor, Metal Film, 39 Ohm, 3 W, 5%, Full Reel; Resistance Vishay Res, 39R, 3W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details