Fixed Resistor, Metal Film, 3W, 3.9ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000203908JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 3.9ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 3.9ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203908JAC0
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
3.9 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-PR03000203908JAC00 | 56-PR03000203908JAC00TB-ND |
| Product Name | 3W 3.9ohm 750V Resistor | Through Hole Resistors |
| Resistance Range | 3.9 ohms | 3.9 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 750 volts | |
| Operating AC Voltage | 750 volts | |
| Standards and Certifications | RoHS | AEC-Q200 |