39 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
39 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Vishay PR03000203902JAC00 Resistor
3W 39kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000203902JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203902JAC0
METAL FILM RESISTOR, 39 KOHM, 3 W, 5%; Resistance:39kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 39K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | PPC39KW-3JCT-ND | 4412586 | 53-PR03000203902JAC00 | 53M5304 | 84AH8372 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 3W 750V Resistor | Metal Film Resistor, 39 Kohm, 3 W, 5%; Resistance Vishay | Res, 39K, 3W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |