Vishay Precision Group Through Hole Resistors PR03000203900JAC00

Description
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC390W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC390W-3JCT-ND
Through Hole Resistors PPC390W-3JCT-ND
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203900JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203900JAC00TB-ND
Through Hole Resistors 56-PR03000203900JAC00TB-ND
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
3W 750V Resistor - 53-PR03000203900JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000203900JAC00
3W 750V Resistor 53-PR03000203900JAC00
3W 390R 5% Axial Metal Film Resistor, 750V Product overview: PR03000203900JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203900JAC0 0 can be used for catalog matching and distributor lookup.

3W 390R 5% Axial Metal Film Resistor, 750V Product overview: PR03000203900JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203900JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 4412564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412564
Through Hole Resistors 4412564
Vishay PR03000203900JAC00 Resistor

Vishay PR03000203900JAC00 Resistor

Supplier's Site
Metal Film Resistor, 390 Ohm, 3 W, 5%; Resistance Vishay - 94C3792 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 3 W, 5%; Resistance Vishay
94C3792
Metal Film Resistor, 390 Ohm, 3 W, 5%; Resistance Vishay 94C3792
METAL FILM RESISTOR, 390 OHM, 3 W, 5%; Resistance:390ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 3 W, 5%; Resistance:390ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 390R, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8370
Res, 390R, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8370
RES, 390R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 390R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PPC390W-3JCT-ND 53-PR03000203900JAC00 4412564 94C3792 84AH8370
Product Name Through Hole Resistors 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 390 Ohm, 3 W, 5%; Resistance Vishay Res, 390R, 3W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details