Vishay Precision Group 3W Resistor PR03000203602JAC00

Description
RES 36K OHM 3W 5% AXIAL Product overview: PR03000203602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203602JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 36K OHM 3W 5% AXIAL Product overview: PR03000203602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203602JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 3W 5% AXIAL Product overview: PR03000203602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203602JAC0 0 can be used for catalog matching and distributor lookup.

RES 36K OHM 3W 5% AXIAL Product overview: PR03000203602JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203602JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC36KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC36KW-3JCT-ND
Through Hole Resistors PPC36KW-3JCT-ND
36 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

36 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203602JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203602JAC00TB-ND
Through Hole Resistors 56-PR03000203602JAC00TB-ND
36 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

36 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 36 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 36 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3785
Resistor, Metal Film, 36 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3785
RESISTOR, METAL FILM, 36 KOHM, 3 W, 5%, FULL REEL; Resistance:36kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 36 KOHM, 3 W, 5%, FULL REEL; Resistance:36kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000203602JAC00 PPC36KW-3JCT-ND 94C3785
Product Name 3W Resistor Through Hole Resistors Resistor, Metal Film, 36 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 36000 ohms 36000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details