Vishay Precision Group Through Hole Resistors PR03000203601JAC00

Description
3.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
3.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3.6KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3.6KW-3JCT-ND
Through Hole Resistors BC3.6KW-3JCT-ND
3.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

3.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203601JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203601JAC00TB-ND
Through Hole Resistors 56-PR03000203601JAC00TB-ND
3.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

3.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.6 Kohm, 3 W, 5%; Resistance Vishay - 94C3775 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.6 Kohm, 3 W, 5%; Resistance Vishay
94C3775
Metal Film Resistor, 3.6 Kohm, 3 W, 5%; Resistance Vishay 94C3775
METAL FILM RESISTOR, 3.6 KOHM, 3 W, 5%; Resistance:3.6kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.6 KOHM, 3 W, 5%; Resistance:3.6kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3.6KW-3JCT-ND 94C3775
Product Name Through Hole Resistors Metal Film Resistor, 3.6 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details