Vishay Precision Group Through Hole Resistors PR03000203309JAC00

Description
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC33W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC33W-3JCT-ND
Through Hole Resistors PPC33W-3JCT-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203309JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203309JAC00TB-ND
Through Hole Resistors 56-PR03000203309JAC00TB-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
3W 750V Resistor - 53-PR03000203309JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000203309JAC00
3W 750V Resistor 53-PR03000203309JAC00
3W 33R 5% Metal Film Resistor, Through-Hole, 750V Product overview: PR03000203309JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203309JAC0 0 can be used for catalog matching and distributor lookup.

3W 33R 5% Metal Film Resistor, Through-Hole, 750V Product overview: PR03000203309JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203309JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 33 Ohm, 3 W, 5%; Resistance Vishay - 53M5302 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Ohm, 3 W, 5%; Resistance Vishay
53M5302
Metal Film Resistor, 33 Ohm, 3 W, 5%; Resistance Vishay 53M5302
METAL FILM RESISTOR, 33 OHM, 3 W, 5%; Resistance:33ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 33 OHM, 3 W, 5%; Resistance:33ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC33W-3JCT-ND 53-PR03000203309JAC00 53M5302
Product Name Through Hole Resistors 3W 750V Resistor Metal Film Resistor, 33 Ohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details