330kR 3W 5% Axial Metal Film Resistor Product overview: PR03000203303JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203303JAC0
Vishay PR03000203303JAC00 Resistor
Vishay PR03000203303JAC00 Resistor
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 330 KOHM, 3 W, 5%; Resistance:330kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, 330K OHM, 3W, 5%, METAL FILM, AXIAL, 5.2MM X 16.7MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR03000203303JAC00 | 6835947 | 6835947P | PPC330KW-3JCT-ND | 19M5353 | 31361128 |
| Product Name | 3W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 330 Kohm, 3 W, 5%; Resistance Vishay | Resistor |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | ||
| Resistance Range | 330000 ohms | 330000 ohms | 330000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 750 volts | 750 volts | ||||
| Operating AC Voltage | 750 volts | 750 volts |